EN
  • EN
  • DE

PIC32MK1024GPE100T-I/PT

Part No PIC32MK1024GPE100T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000797-PIC32MK1024GPE100T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® 32MK
Package Tape & Reel (TR) \Cut Tape (CT)
Package / Case 100-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MK1024GPE100
Speed 120MHz
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024GPE100T-I/PT CAD Model

Description

Microchip Technology PIC32MK1024GPE100T-I/PT

The PIC32MK1024GPE100T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for industrial-grade applications that demand robust operation, connectivity, and motor control capabilities. This powerful MCU is part of the PIC32MK family, which is well-suited for a variety of applications including automotive, industrial control, motor control, and Internet of Things (IoT) devices.

Featuring a 32-bit MIPS microAptiv core, the PIC32MK1024GPE100T-I/PT operates at a maximum frequency of 120 MHz, delivering the computational power needed for complex algorithms and control systems. It is equipped with 1024 KB of flash memory and 256 KB of RAM, ensuring ample space for program storage and smooth operation for multitasking environments.

The MCU comes in a 144-pin TQFP (Thin Quad Flat Package) and boasts a wide range of integrated peripherals. It includes multiple CAN, I2C, SPI, and UART interfaces for communication, which are essential for modern embedded systems that require connectivity with various sensors, actuators, and other microcontrollers. Additionally, it features a 10/100 Ethernet MAC with MII/RMII interfaces, making it ideal for networked applications.

For applications that involve motor control, the PIC32MK1024GPE100T-I/PT offers advanced motor control PWMs and quadrature encoder interfaces. These features make it a prime choice for precise control in applications such as servo motors, industrial drives, and robotics.

The device also includes a robust set of analog features, such as a 16-channel, 12-bit Analog-to-Digital Converter (ADC), which provides accurate measurement for sensor interfacing. It also has comparators and operational amplifiers, further extending its utility in processing analog signals.

Designed to operate in harsh environments, the PIC32MK1024GPE100T-I/PT is rated for an extended temperature range of -40°C to 85°C. Its robust design ensures reliable performance even under challenging conditions, making it a versatile choice for demanding industrial applications.

Overall, the PIC32MK1024GPE100T-I/PT from Microchip Technology is a feature-rich MCU that offers a balance of performance, connectivity, and integration, making it an excellent choice for engineers looking to develop sophisticated control systems and connected devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess