EN
  • EN
  • DE

PIC32MX130F064B-I/SP

Part No PIC32MX130F064B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SDIP / MCU 32-bit MIPS32 M4K RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792289-PIC32MX130F064B-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX130F064B
Introduction Date May 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F064B-I/SP CAD Model

Description

Product Overview: PIC32MX130F064B-I/SP

The PIC32MX130F064B-I/SP is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient operation and advanced peripheral integration. This microcontroller is a part of the PIC32MX family, which is renowned for its excellent computational performance and rich feature set.

Key Features:

  • Core: The PIC32MX130F064B-I/SP is built around the MIPS M4K 32-bit core, which operates at a maximum frequency of 50 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with 64KB of Flash memory and 16KB of RAM, ample space for application code and data storage for complex embedded systems.
  • Digital Peripherals: The MCU is equipped with various digital communication interfaces, including I²C, SPI, and UART, allowing for easy integration with other digital components.
  • Timers and PWM: With multiple 16-bit timers, compare/capture/PWM functions, and a 32-bit Real-Time Clock and Calendar, it is well-suited for timing-sensitive applications.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, providing accurate analog signal measurement capabilities.
  • Package: The MCU is available in a 28-pin SPDIP package, which is ideal for prototyping and production in various applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Programmability: The microcontroller supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

Applications:

The PIC32MX130F064B-I/SP is versatile and can be used in a wide range of applications such as consumer electronics, industrial control systems, Internet of Things (IoT) devices, medical instruments, and automotive electronics, where its robust feature set can be fully utilized to create efficient and sophisticated systems.

Manufacturer Support:

Microchip Technology provides extensive support for the PIC32MX130F064B-I/SP, including technical documentation, development tools, and software libraries, ensuring that engineers can rapidly develop applications and bring products to market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3227 $50.5816
20+ $5.1878 $103.7560
30+ $5.0257 $150.7710
42+ $4.8636 $204.2712
54+ $4.7015 $253.8810
72+ $4.2151 $303.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess