EN
  • EN
  • DE

PIC32MX340F512HT-80I/PT

Part No PIC32MX340F512HT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX340
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 1319182-PIC32MX340F512HT-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F512HT-80I/PT CAD Model

Description

The PIC32MX340F512HT-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring significant processing power and flexibility. This microcontroller is part of the PIC32MX family, which is known for its high-speed MIPS M4K core, and it operates at a maximum frequency of 80 MHz. It is an ideal choice for designers who are looking to develop advanced applications in areas such as industrial control, audio processing, touch sensing, general-purpose embedded control, and Internet of Things (IoT).

The device is equipped with 512 KB of Flash memory and 32 KB of RAM, providing ample space for application code and data storage. The Flash memory technology allows for efficient in-circuit programming and memory endurance, making the microcontroller reliable for long-term deployment in various environments.

Connectivity is a strong point for the PIC32MX340F512HT-80I/PT, as it features a range of communication peripherals including UART, SPI, I2C, and CAN interfaces. This makes it easy to integrate into systems requiring serial communications with peripherals, other microcontrollers, or network segments. Additionally, it includes a full-speed USB 2.0-compliant interface for data transfer and device control.

For real-time control applications, this microcontroller offers a rich set of peripherals such as timers, output compare, input capture, and PWM modules. These features enable precise timing and control for motor control applications, lighting controls, and other time-sensitive tasks.

The PIC32MX340F512HT-80I/PT also supports a range of analog features, including a 16-channel 10-bit ADC, comparators, and a programmable reference voltage. These analog capabilities are essential for applications that require monitoring and control of analog signals, such as sensor interfacing.

Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, the microcontroller is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. Its extended temperature range of -40°C to +85°C ensures operation in harsh environments, making it versatile for industrial applications.

Overall, the PIC32MX340F512HT-80I/PT microcontroller is a robust and versatile component that provides a balance of performance, memory, and peripheral integration, making it an excellent choice for complex and demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess