EN
  • EN
  • DE

PIC32MX575F512H-80V/PT

Part No PIC32MX575F512H-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000311-PIC32MX575F512H-80V/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Speed 80MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512H-80V/PT CAD Model

Description

Microchip Technology's PIC32MX575F512H-80V/PT Microcontroller

The PIC32MX575F512H-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for the most demanding embedded control applications. This microcontroller is a member of the PIC32MX family, which is well-known for its high-speed processing capabilities and rich set of features. The device is particularly suitable for applications that require a significant amount of data processing, connectivity, and real-time control, such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and medical equipment.

At the heart of the PIC32MX575F512H-80V/PT is a powerful MIPS M4K core running at up to 80 MHz. This core provides the computational horsepower needed to handle complex algorithms and tasks. The microcontroller comes equipped with 512 KB of Flash memory and 64 KB of RAM, which allows for ample storage of code and data necessary for intricate applications.

One of the standout features of this microcontroller is its integrated 10/100 Ethernet MAC, which enables network connectivity and remote communication. Additionally, it supports a variety of communication protocols, including CAN, I2C, SPI, and UART, making it highly versatile in terms of interfacing with other devices and peripherals.

The PIC32MX575F512H-80V/PT also boasts a range of analog features, such as a 16-channel 10-bit Analog-to-Digital Converter (ADC), which is ideal for sensor interfacing and data acquisition tasks. Moreover, the device includes a Charge Time Measurement Unit (CTMU) for touch sensing applications, enhancing its utility in user interface design.

For security-conscious applications, the microcontroller provides an array of features to ensure data integrity and confidentiality, including hardware crypto engine with support for AES, 3DES, and SHA. The device also features a Random Number Generator (RNG) for encryption and secure communications.

Designed with robustness in mind, the PIC32MX575F512H-80V/PT is available in a 100-pin TQFP package and is capable of operating in the industrial temperature range of -40°C to +85°C. Its comprehensive set of peripherals and high level of integration make it a compelling choice for designers looking to reduce system complexity and cost while maintaining high performance and reliability.

Overall, the PIC32MX575F512H-80V/PT from Microchip Technology is a formidable microcontroller that offers a perfect blend of speed, memory, connectivity, and security for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 809 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess