EN
  • EN
  • DE

PIC32MX795F512H-80V/PT

Part No PIC32MX795F512H-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX795
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889880-PIC32MX795F512H-80V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512H-80V/PT CAD Model

Description

Microchip Technology's PIC32MX795F512H-80V/PT Microcontroller

The PIC32MX795F512H-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require substantial processing power and advanced features. This microcontroller is a part of the PIC32MX family, which is renowned for its high-speed computing capabilities and rich peripheral set.

At the heart of the PIC32MX795F512H-80V/PT lies a powerful MIPS M4K Core, which operates at a maximum frequency of 80 MHz. This core enables the microcontroller to deliver 1.56 DMIPS/MHz, translating to 125 DMIPS of performance. The device is well-suited for applications that involve real-time processing, such as industrial control systems, Internet of Things (IoT) devices, robotics, and complex communication systems.

The microcontroller features 512 KB of Flash memory and 128 KB of RAM, providing ample space for application code and data storage. The large memory model supports the execution of complex and memory-intensive applications without the need for external memory components, thereby reducing overall system cost and complexity.

Connectivity options on the PIC32MX795F512H-80V/PT are extensive, with integrated peripherals including USB, CAN, and Ethernet for versatile communication capabilities. Additionally, it offers a variety of serial communication interfaces such as UART, SPI, and I2C, making it easy to interface with other microcontrollers, sensors, and actuators.

The device also boasts an impressive array of analog features, including a 16-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate measurement of analog signals. Furthermore, the microcontroller provides two analog comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

For enhanced security, the PIC32MX795F512H-80V/PT incorporates a Random Number Generator and a hardware Crypto Engine for AES, 3DES, SHA, and MD5 encryption algorithms, ensuring secure data communication and storage.

With its 100-pin TQFP (Thin Quad Flat Pack) package, the PIC32MX795F512H-80V/PT is compact and suitable for space-constrained applications. Its wide operating voltage range of 2.3V to 3.6V and industrial temperature range make it robust and adaptable to various operating conditions.

Overall, the PIC32MX795F512H-80V/PT from Microchip Technology is a versatile and powerful microcontroller that is ideal for designers looking to develop applications with demanding processing requirements and advanced connectivity and security features.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5564 $73.6692
5+ $20.1488 $100.7440
8+ $19.5192 $156.1536
11+ $18.8895 $207.7845
14+ $18.2599 $255.6386
19+ $16.3709 $311.0471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,259 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess