EN
  • EN
  • DE

PIC32MZ0512EFF064-E/PT

Part No PIC32MZ0512EFF064-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000696-PIC32MZ0512EFF064-E/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tray
Product Status Active
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFF064-E/PT CAD Model

Description

Microchip Technology's PIC32MZ0512EFF064-E/PT Microcontroller

The PIC32MZ0512EFF064-E/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for advanced applications that require substantial computing power and reliability. This microcontroller is a part of Microchip's PIC32MZ EF family and is well-suited for a variety of demanding applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and more.

Key Features:

  • High-Performance CPU: At the core of the PIC32MZ0512EFF064-E/PT is a MIPS M-Class processor with a clock speed of up to 200 MHz, providing the computational horsepower needed for complex tasks and data processing.
  • Large Memory: The device comes equipped with 512 KB of RAM and 2 MB of flash memory, offering ample space for code and data storage.
  • Connectivity: A rich set of communication peripherals including Ethernet, CAN, USB, UART, SPI, and I2C interfaces, enables versatile connectivity options for various design requirements.
  • Advanced Analog Features: With a 12-bit, 18-channel Analog-to-Digital Converter (ADC), and a 12-bit Digital-to-Analog Converter (DAC), the microcontroller provides precise analog signal management.
  • Security: Integrated hardware cryptographic features and a Random Number Generator (RNG) ensure secure data handling and communication, which is critical for IoT and networked devices.
  • Package: The microcontroller is housed in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering adequate I/O options.
  • Development Support: Microchip provides comprehensive development tools and software libraries, including MPLAB X IDE and MPLAB Harmony, to facilitate rapid development and debugging.

The PIC32MZ0512EFF064-E/PT microcontroller is a robust and versatile choice for designers looking to balance performance with power efficiency. Its wide array of features, substantial memory, and high-speed processing capabilities make it an ideal choice for leading-edge electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2500 $58.5000
5+ $24.0000 $120.0000
7+ $23.2500 $162.7500
9+ $22.5000 $202.5000
12+ $21.7500 $261.0000
16+ $19.5000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 632 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess