EN
  • EN
  • DE

PIC32MZ2048ECH144-I/PH

Part No PIC32MZ2048ECH144-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 microAptiv
Part Core Size 32-Bit
Speed(Frequency) 200MHz
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 512K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 48x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TQFP (16x16)
Win Source Part Number 1089278-PIC32MZ2048ECH144-I/PH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECH144-I/PH CAD Model

Description

Microchip Technology's PIC32MZ2048ECH144-I/PH Microcontroller

The PIC32MZ2048ECH144-I/PH is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional computational power and a range of features that make it suitable for a variety of demanding applications. This 32-bit MCU is part of the PIC32MZ family, which is known for its high-speed processing capabilities and rich set of peripherals. It operates at a maximum frequency of 200 MHz, providing ample processing speed for complex tasks.

At the heart of the PIC32MZ2048ECH144-I/PH is the MIPS M-Class core, which brings the benefits of a microAptiv core with microMIPS instruction set to enhance performance and reduce code size. The MCU is equipped with a substantial 2 MB of dual-panel flash memory and 512 KB of RAM, ensuring that it can handle large code bases and data-intensive operations with ease.

The device boasts an impressive array of connectivity options. It includes an integrated 10/100 Ethernet MAC, High-Speed USB 2.0 Device/Host/OTG, and dual CAN ports, making it ideal for embedded networking applications. Additionally, it features a variety of serial communication modules such as UARTs, SPIs, and I2Cs, which allow for flexible communication with other devices.

For graphical user interface (GUI) applications, the PIC32MZ2048ECH144-I/PH provides a Graphics Interface (Graphics Controller) and a 200 MHz Peripheral Bus to manage high-bandwidth peripherals. Its analog capabilities are not to be underestimated, with a 12-bit, 18 MSPS analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) for precise analog signal management.

The microcontroller is housed in a 144-pin TQFP package, which offers ample I/O lines for interfacing with external components. The PIC32MZ2048ECH144-I/PH operates over the industrial temperature range, making it suitable for harsh environments. Its robust design and feature set make it an ideal choice for applications in automation, control systems, IoT, and more.

Overall, the PIC32MZ2048ECH144-I/PH is a powerhouse MCU that combines high-speed processing, extensive memory, and versatile connectivity options to meet the needs of advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1011 $60.2022
5+ $24.6983 $123.4915
7+ $23.9265 $167.4855
9+ $23.1547 $208.3923
12+ $22.3829 $268.5948
15+ $20.0674 $301.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess