EN
  • EN
  • DE

PIC32MZ2048EFH100T-I/PT

Part No PIC32MZ2048EFH100T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168618-PIC32MZ2048EFH100T-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MZ
Package Tape & Reel (TR)
Speed 200MHz
Product Status Active
Base Product Number PIC32MZ2048EFH100
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFH100T-I/PT CAD Model

Description

Microchip Technology PIC32MZ2048EFH100T-I/PT Microcontroller

The PIC32MZ2048EFH100T-I/PT is a high-performance microcontroller (MCU) from Microchip Technology's extensive product lineup. Designed for advanced applications, this 32-bit MCU incorporates the MIPS M-Class core and operates at a maximum frequency of 200 MHz. It is an ideal choice for designers looking for a powerful processor capable of handling complex tasks with ease.

This MCU is equipped with a substantial 2 MB of Flash memory and 512 KB of RAM, providing ample space for robust applications and data storage. The PIC32MZ2048EFH100T-I/PT is designed with a focus on connectivity, offering a range of interfaces such as dual CAN bus controllers, Ethernet MAC with MII/RMII interfaces, and High-Speed USB 2.0 Device/Host/OTG.

With its 100-pin TQFP (Thin Quad Flat Package) form factor, the PIC32MZ2048EFH100T-I/PT ensures a compact footprint while still providing numerous I/O options for interfacing with peripherals. Additionally, it features a 12-bit, 18-channel Analog-to-Digital Converter (ADC) with up to 45 Msps, making it suitable for high-speed signal processing tasks.

The microcontroller also supports advanced cryptographic features with a hardware crypto engine for AES, 3DES, SHA, MD5, and HMAC processing, enhancing security for connected applications. Furthermore, it includes a Random Number Generator (RNG) that aids in creating secure keys and data encryption.

Designed for reliability and robust operation, the PIC32MZ2048EFH100T-I/PT operates within the industrial temperature range of -40°C to 85°C, making it suitable for challenging environments. It is also characterized by its low-power management features, including multiple sleep modes to ensure efficient power consumption.

Whether your project involves industrial control systems, Internet of Things (IoT) devices, automotive applications, or complex consumer electronics, the PIC32MZ2048EFH100T-I/PT microcontroller offers a blend of performance, memory, and security features to meet your design requirements. Its extensive set of peripherals and high-speed processing capabilities make it a versatile and powerful component for any advanced embedded system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5678 $55.1356
5+ $22.6198 $113.0990
7+ $21.9129 $153.3903
10+ $21.2060 $212.0600
13+ $20.4992 $266.4896
17+ $18.3786 $312.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,316 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess