EN
  • EN
  • DE

PL123S-05HSC-R

Part No PL123S-05HSC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:5 134MHZ 16SOIC / Zero Delay Buffer 5-Out Single-Ended 8-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 792390-PL123S-05HSC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL123S-05
Introduction Date December 19, 2011
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PL123S-05HSC-R CAD Model

Description

The PL123S-05HSC-R is a high-performance, low-jitter, phase-locked loop (PLL) clock synthesizer designed to meet the stringent requirements of today's communication and computing applications. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this clock synthesizer is part of their extensive range of timing and clock solutions.

The device is capable of generating a stable and precise output frequency that is programmable via an external loop filter. The PL123S-05HSC-R supports a wide range of input frequencies and provides multiple outputs, making it an ideal choice for applications requiring multiple clock domains.

Key features of the PL123S-05HSC-R include its ability to lock to an external reference clock or crystal, the provision of configurable output frequency ranges, and the inclusion of integrated phase noise filters. These features ensure that the device can deliver clean clock signals with minimal signal degradation, which is critical for high-speed digital systems.

The versatility of the PL123S-05HSC-R is further enhanced by its low power consumption and small footprint. The device is available in a compact package, making it suitable for space-constrained applications. Additionally, it is designed to operate over a broad temperature range, ensuring reliable performance in a variety of operating environments.

Applications for the PL123S-05HSC-R are diverse and include use in networking equipment such as routers and switches, data storage systems, high-speed computing, and telecommunications infrastructure. Its robust performance also makes it well-suited for industrial applications where precision timing is crucial.

The PL123S-05HSC-R is part of Microchip Technology's commitment to providing advanced solutions that enable their customers to develop innovative products. With its combination of performance, flexibility, and reliability, the PL123S-05HSC-R is an excellent choice for designers looking to optimize their system's clocking architecture.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess