EN
  • EN
  • DE

PM5384-NI

Part No PM5384-NI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 155 MBIT / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 126 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 277867-PM5384-NI
Ultra Librarian 3D Model Ultra Librarian PM5384-NI CAD Model

Description

Microchip Technology's PM5384-NI: A Premier Network Interface Solution

The PM5384-NI by Microchip Technology stands as a testament to the company's commitment to providing state-of-the-art solutions for network interface applications. This product is designed to facilitate seamless integration and connectivity within various networking environments, ensuring reliable and high-speed data transfer that is crucial for modern communication systems.

Key Features

  • High-Performance Networking: The PM5384-NI is engineered to deliver top-notch performance for demanding network tasks. With its advanced features, it can easily manage high data throughput, making it ideal for enterprise-level operations.
  • Flexibility: This device offers a versatile range of applications, suitable for multiple network topologies and configurations. It can adapt to different protocols and standards, ensuring compatibility with a wide array of network devices.
  • Durability: Built with robust materials and adhering to Microchip's stringent quality standards, the PM5384-NI is designed to withstand the rigors of continuous operation in challenging environments.
  • Energy Efficiency: In line with modern ecological standards, the product is designed to minimize power consumption without compromising on performance, contributing to a greener and more sustainable technological ecosystem.

Applications

The PM5384-NI is well-suited for a variety of applications, including but not limited to:

  • Data center networking
  • Enterprise networking
  • Telecommunications infrastructure
  • Cloud computing services
  • High-performance computing

Technical Specifications

Microchip Technology has equipped the PM5384-NI with the following technical specifications to meet the requirements of advanced networking systems:

  • Interface Type: Network Interface
  • Compatibility: Multi-protocol support
  • Quality of Service: Enhanced QoS features
  • Power Usage: Optimized for low power consumption

In conclusion, the PM5384-NI from Microchip Technology is a sophisticated and reliable network interface product that offers an optimal blend of performance, flexibility, and efficiency. It is an excellent choice for organizations looking to enhance their network capabilities with cutting-edge technology.

You May Also Be Interested in

MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess