EN
  • EN
  • DE

MAX9503MEEE+

Part No MAX9503MEEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO W/FILTER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Filter
Number of Circuits 1
Operating Supply Current 12mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 136002-MAX9503MEEE+
Ultra Librarian 3D Model Ultra Librarian MAX9503MEEE+ CAD Model

Description

Maxim Integrated MAX9503MEEE+ Video Amplifier

The MAX9503MEEE+ from Maxim Integrated is a high-performance, low-power video amplifier that is designed to deliver exceptional video quality with minimal power consumption. This compact and efficient device is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is of paramount importance.

Featuring a 2:1 multiplexed input and a fixed gain of 6dB, the MAX9503MEEE+ is capable of driving a standard 150Ω load, making it suitable for a wide range of video applications. The device operates over a broad supply voltage range of 2.7V to 3.6V, which allows for flexible integration into various system designs. Additionally, with its shutdown current of just 0.1µA, the MAX9503MEEE+ ensures minimal power drain when not in active use.

One of the standout features of the MAX9503MEEE+ is its integrated reconstruction filter, which significantly reduces the external component count and simplifies the overall design process. This filter helps to eliminate the need for external low-pass filters, saving valuable board space and reducing system complexity.

The device also boasts excellent video performance with a low 0.1% differential gain and a 0.1° differential phase error for NTSC/PAL signals. This ensures that the video output is crisp, clear, and free of distortion, making the MAX9503MEEE+ an ideal choice for high-quality video applications.

For ease of use, the MAX9503MEEE+ comes in a small 16-pin QSOP package, which is not only space-saving but also conducive to efficient thermal management. The device's extended temperature range of -40°C to +85°C makes it reliable for use in various environmental conditions.

In summary, the MAX9503MEEE+ video amplifier from Maxim Integrated offers designers a powerful combination of performance, efficiency, and convenience. Its low power consumption, integrated features, and high-quality video output make it an excellent choice for portable video applications and other systems where space and power are limited.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess