EN
  • EN
  • DE

PM5450A-FGI

Part No PM5450A-FGI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description PM5450A HYPHY 20GFLEX LEAD-FREE / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 21 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930740-PM5450A-FGI
Ultra Librarian 3D Model Ultra Librarian PM5450A-FGI CAD Model

Description

Microchip Technology PM5450A-FGI Overview

The PM5450A-FGI is a sophisticated component from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • High Performance: The PM5450A-FGI is built to deliver exceptional performance, ensuring efficient operation in a variety of applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers enhanced functionality that can significantly improve system capabilities.
  • Energy Efficient: With energy efficiency in mind, the PM5450A-FGI is designed to minimize power consumption, making it an ideal choice for power-sensitive projects.
  • Durability: The robust construction of the PM5450A-FGI ensures that it can withstand the rigors of everyday use, providing long-term reliability.

Applications

The versatility of the PM5450A-FGI allows it to be used across a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics
  • Medical Devices

Product Specifications

The PM5450A-FGI is designed with the following specifications:

  • Manufacturer: Microchip Technology
  • Product Category: [Insert specific category, e.g., Microcontrollers, Ethernet Controllers, etc.]
  • RoHS: Compliant
  • Package / Case: [Insert package details]
  • Operating Temperature: [Insert temperature range]

Quality and Support

Microchip Technology is known for its commitment to quality, and the PM5450A-FGI is no exception. Customers can expect comprehensive support and resources, including technical documentation, application notes, and design tools, to facilitate seamless integration into their projects.

With its blend of performance, efficiency, and reliability, the PM5450A-FGI from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess