EN
  • EN
  • DE

PM5456A-FEI

Part No PM5456A-FEI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description HYPHY 10GFLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000416-PM5456A-FEI
Package Tray
Product Status Active
Grade -
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface Controllers
Package Tray
Base Product Number PM5456
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PM5456A-FEI CAD Model

Description

The PM5456A-FEI is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the sophisticated needs of modern electronic systems. This high-performance product is an embodiment of Microchip's commitment to providing innovative solutions that address the evolving challenges in the tech industry.

Key Features

  • Advanced Technology: The PM5456A-FEI is built using cutting-edge semiconductor technology that ensures reliability and efficiency in various applications.
  • High Integration: This component integrates multiple functions into a single chip, which helps in reducing the overall footprint and complexity of electronic systems.
  • Energy Efficient: With energy conservation being a critical consideration, the PM5456A-FEI is designed to operate with minimal power consumption, making it ideal for battery-powered devices.
  • Durability: The robust construction of the PM5456A-FEI guarantees long-term performance even in harsh environmental conditions.

Applications

The versatility of the PM5456A-FEI allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Communication systems where reliable data processing is essential.
  • Consumer electronics that demand compact size and power efficiency.
  • Automotive electronics that require high levels of integration and durability.
  • Industrial control systems where precision and robustness are necessary.

Product Specifications

The PM5456A-FEI comes with a comprehensive set of specifications designed to meet the rigorous demands of modern electronic systems. These include:

  • Operating Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Available in a package that is suitable for various types of PCB mounting techniques.
  • Quality and Compliance: Manufactured in compliance with industry standards to ensure quality and reliability.

Why Choose PM5456A-FEI?

Choosing the PM5456A-FEI from Microchip Technology means opting for a product that delivers unparalleled performance, integration, and efficiency. With Microchip's reputation for quality, this component is an excellent choice for designers and engineers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $573.4898 $573.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess