EN
  • EN
  • DE

PM8031C-F3EI

Part No PM8031C-F3EI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description TACHYON QE8 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 300 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1026006-PM8031C-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8031C-F3EI CAD Model

Description

Microchip Technology's PM8031C-F3EI: A High-Performance SAS/SATA Controller

The PM8031C-F3EI is a cutting-edge storage controller chip designed by Microchip Technology, a leader in the semiconductor industry. This product stands out for its ability to provide robust and high-speed connectivity solutions for storage systems that require Serial Attached SCSI (SAS) or Serial ATA (SATA) interfaces.

Key Features:

  • Interface Support: The PM8031C-F3EI supports up to 8 lanes of 12Gb/s SAS and 6Gb/s SATA, ensuring compatibility with the latest high-speed storage devices and backward compatibility with legacy SATA devices.
  • Enhanced Data Integrity: With its advanced error detection and correction algorithms, the controller ensures the integrity of data transfers, crucial for enterprise-level storage solutions where data accuracy is paramount.
  • High-Performance Processing: Equipped with a powerful processor, the PM8031C-F3EI can handle multiple storage commands efficiently, leading to improved performance in RAID and non-RAID systems.
  • Scalability: The controller is designed to meet the needs of scalable storage environments, allowing systems to expand without compromising on performance or reliability.
  • Power Management: Energy efficiency is a key consideration in the design of the PM8031C-F3EI, featuring power management techniques that reduce overall power consumption for storage systems.

Applications:

The PM8031C-F3EI is ideally suited for a variety of storage applications, including:

  • Data center and cloud storage systems
  • Enterprise-level servers and RAID systems
  • Network-attached storage (NAS) devices
  • Direct-attached storage (DAS) environments

Product Reliability:

Microchip Technology ensures that the PM8031C-F3EI meets the highest quality and reliability standards. The product is rigorously tested to perform under diverse environmental conditions, making it a reliable choice for mission-critical storage infrastructures.

Integration Support:

Microchip Technology offers comprehensive support for customers integrating the PM8031C-F3EI into their storage solutions, including detailed documentation, reference designs, and customer support services to streamline the development process and reduce time-to-market.

With its combination of high-speed data transfer, robust data integrity, and energy-efficient design, the PM8031C-F3EI from Microchip Technology represents a premier solution for modern storage systems demanding the best in performance and reliability.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess