EN
  • EN
  • DE

PM8572B-F3EI

Part No PM8572B-F3EI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED PCI EXP  /  Fanout PCIe Switch Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Series Switchtec
Package Tray
Applications Fanout PCIe Switch
Interface PCI Express
Package / Case Module
Mounting SMD (SMT)
Base Product Number PM8572
MSL Level 4 (72 Hours)
ECCN 4A994I
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1025336-PM8572B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8572B-F3EI CAD Model

Description

The PM8572B-F3EI is a state-of-the-art integrated circuit from Microchip Technology, designed to deliver high performance and reliability for a range of electronic applications. As a leader in the semiconductor industry, Microchip Technology has engineered the PM8572B-F3EI to meet the rigorous demands of modern electronic devices.

Key Features

  • High Integration: The PM8572B-F3EI incorporates advanced features into a compact package, reducing the need for multiple components and simplifying design and assembly processes.
  • Energy Efficient: This product is designed with power-saving technology, ensuring minimal energy consumption during operation, which is critical for battery-powered devices and energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the PM8572B-F3EI maintains its performance over a wide temperature range and is resilient to the kind of electrical disturbances commonly found in industrial environments.
  • Flexibility: The device is versatile and can be used in various applications, thanks to its adaptable configuration options and support for multiple interfaces.

Applications

The PM8572B-F3EI is suitable for a wide array of applications, particularly where precision and efficiency are paramount. It is often utilized in communication systems, automotive electronics, consumer electronics, and industrial control units.

Technical Specifications

Microchip Technology ensures that the PM8572B-F3EI meets strict technical standards. It operates at a standard voltage, features a robust architecture for consistent performance, and is compliant with relevant industry standards for safety and interoperability.

Quality Assurance

Quality is a top priority for Microchip Technology. The PM8572B-F3EI undergoes rigorous testing and quality control measures to ensure that each unit meets the company's high standards for performance and reliability. Customers can trust that they are receiving a product that will function reliably over its intended lifespan.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess