EN
  • EN
  • DE
  • IT

QT320-IS

Part No QT320-IS
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description SENSOR IC TOUCH PROG 2CH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series QProx™
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection Yes
Number of Inputs 2
Resolution 16 b
Voltage - Supply 1.8V ~ 5.25V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846884-QT320-IS
Ultra Librarian 3D Model Ultra Librarian QT320-IS CAD Model

Description

Product Overview: QT320-IS from Microchip Technology

The QT320-IS is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed for the robust and reliable operation of capacitive touch sensing. This innovative product is part of Microchip's QTouch® series, which is renowned for its ability to provide exceptional touch performance in a wide range of applications. The QT320-IS is particularly well-suited for use in interactive systems where precision and responsiveness are crucial.

Key Features

  • Sensitivity: The QT320-IS offers high sensitivity, allowing for the detection of touch through thick glass or other insulating materials. This makes it an ideal choice for applications where durability and aesthetics are important.
  • Channels: With 32 self-capacitance or 16 mutual capacitance channels, this IC can handle multiple touch points, supporting complex touch interfaces and gestures.
  • Noise Immunity: Designed with excellent noise immunity, the QT320-IS ensures reliable operation even in electrically noisy environments, making it suitable for industrial and automotive applications.
  • Power Efficiency: The low power consumption of the QT320-IS extends the battery life of portable devices, making it a smart choice for handheld and battery-operated touch systems.
  • Configurability: It offers a high degree of configurability, allowing designers to fine-tune touch sensitivity and functionality according to specific application requirements.

Applications

The QT320-IS is versatile and can be integrated into a multitude of touch-enabled devices. Its applications range from consumer electronics, like touchscreens and remote controls, to more specialized equipment such as industrial control panels, medical devices, and automotive interfaces.

Technical Specifications

With an operating voltage range from 2.0V to 5.5V, the QT320-IS is adaptable to various power supplies. It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions. The IC also includes built-in self-test capabilities, contributing to the overall reliability of the system it is incorporated into.

In conclusion, the QT320-IS from Microchip Technology is a versatile, high-performance touch sensing IC that offers designers the flexibility and reliability needed to create sophisticated touch interfaces for an array of applications.

You May Also Be Interested in

Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2367 $58.2606
44+ $2.6558 $116.8552
68+ $2.5728 $174.9504
93+ $2.4899 $231.5607
120+ $2.4068 $288.8160
161+ $2.1578 $347.4058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess