EN
  • EN
  • DE

RN2483A-I/RM103

Part No RN2483A-I/RM103
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM < 1GHZ CAST SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features General ISM < 1GHz LoRa™ Transceiver Module 433MHz, 868MHz Antenna Not Included, Castellation Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name RN2483
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8529.90.2200
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932286-RN2483A-I/RM103
Ultra Librarian 3D Model Ultra Librarian RN2483A-I/RM103 CAD Model

Description

The Microchip Technology RN2483A-I/RM103 is a powerful, highly integrated Low-Power Wide Area Network (LPWAN) module, specifically designed for use in long-range Internet of Things (IoT) applications. This module is part of Microchip's innovative LoRa® technology platform, which provides ultra-long-range spread spectrum communication and high interference immunity, while minimizing current consumption.

Utilizing the unique capabilities of the LoRaWAN™ protocol, the RN2483A-I/RM103 is optimized for low-power applications and supports the European 863-870 MHz frequency bands. The module comes pre-loaded with the LoRaWAN protocol stack, which simplifies the integration process and accelerates the time-to-market for designers and developers.

The RN2483A-I/RM103 is designed with ease of use in mind. It features an ASCII command interface over UART, which allows for quick setup and configuration without the need for deep embedded software skills. Additionally, the module includes an onboard microcontroller, which further simplifies the design process by reducing the need for an external microcontroller in many applications.

With its compact form factor, the RN2483A-I/RM103 is ideal for a variety of applications, including smart cities, smart agriculture, smart metering, and asset tracking. The module's low power consumption ensures long battery life, making it suitable for remote and hard-to-reach areas without sacrificing communication reliability.

Key features of the RN2483A-I/RM103 include:

  • Long-range communication capabilities with LoRa® technology
  • Pre-loaded with LoRaWAN protocol stack for easy integration
  • Support for European 863-870 MHz frequency bands
  • ASCII command interface over UART for simple configuration
  • Integrated microcontroller for standalone operation
  • Low power consumption for extended battery life

The RN2483A-I/RM103 is not just a module, but a complete solution for those looking to add long-range wireless connectivity to their IoT projects, all while maintaining a balance between performance and power efficiency.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $2.9205
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
Linear IC
Lowest to $224.0863
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess