EN
  • EN
  • DE

SEC1210-I/PV-UR2

Part No SEC1210-I/PV-UR2
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24QFN  /  Smart Card Interface 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tray
Applications Smart Card
Interface SPI Serial, USB, UART
Voltage - Supply 3V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SEC1210
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1260891-SEC1210-I/PV-UR2
Ultra Librarian 3D Model Ultra Librarian SEC1210-I/PV-UR2 CAD Model

Description

The SEC1210-I/PV-UR2 is a high-performance, dual interface USB to UART bridge from Microchip Technology. This sophisticated integrated circuit is designed to provide seamless communication between a USB port and UART (Universal Asynchronous Receiver/Transmitter) devices, enabling rapid data transfer and efficient interfacing with a variety of peripherals and microcontrollers.

Key Features

  • Dual Interface: Offers both USB 2.0 full-speed and UART interfaces, facilitating communication with a wide range of devices.
  • High Data Transfer Rates: Supports UART baud rates up to 3 Mbps, ensuring swift and reliable data transmission.
  • Integrated EEPROM: Comes with an onboard EEPROM that can store custom configurations and settings, making the device highly adaptable to specific user requirements.
  • Enhanced Security: Features hardware flow control and support for USB suspend states, providing a secure and energy-efficient operation.
  • Driver Support: Compatible with a variety of operating systems, including Windows, Linux, and macOS, ensuring broad application support.

Applications

The SEC1210-I/PV-UR2 is ideal for use in a diverse range of applications, such as:

  • Industrial control systems
  • Point of sale terminals
  • Medical equipment
  • Embedded systems
  • Networking equipment
  • Automotive diagnostics

Technical Specifications

With its robust design, the SEC1210-I/PV-UR2 operates over an industrial temperature range and is available in a compact, lead-free package. It is compliant with USB 2.0 specifications and supports full-speed operation at 12 Mbps. The device also offers a variety of configurable UART interface options, including data bits, stop bits, and parity, to ensure compatibility with virtually any UART protocol.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SEC1210-I/PV-UR2 is no exception. This product is designed to meet the rigorous standards of industrial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5566 $57.7830
11+ $9.4823 $104.3053
17+ $9.1860 $156.1620
23+ $8.8897 $204.4631
30+ $8.5934 $257.8020
39+ $7.7044 $300.4716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess