EN
  • EN
  • DE

SG117AG-DESC

Part No SG117AG-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A TO257  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-257
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 37V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 37V
Current - Output 1.5A
PSRR 65dB ~ 80dB (120Hz)
Protection Features Over Current
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-257-3
Supplier Device Package TO-257
Base Product Number SG117
Other Names 150-SG117AG-DESC
Standard Package 41
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244893-SG117AG-DESC
Ultra Librarian 3D Model Ultra Librarian SG117AG-DESC CAD Model

Description

Microchip Technology SG117AG-DESC Product Overview

The SG117AG-DESC from Microchip Technology is a high-performance, precision voltage regulator designed to cater to a wide array of applications. This component is specifically engineered to provide a stable and reliable voltage supply, ensuring optimal performance for electronic devices and systems. With its robust design and advanced technology, the SG117AG-DESC is an ideal solution for critical applications that demand high accuracy and stability.

Key Features

  • High Accuracy: The SG117AG-DESC offers outstanding voltage regulation, maintaining a precise output even under varying input conditions and load changes.
  • Low Dropout Voltage: This voltage regulator features a low dropout voltage, enabling it to continue delivering a consistent output even when the input-to-output differential is minimal.
  • Wide Operating Range: It is capable of operating over a broad range of input voltages, making it versatile for different power supply configurations.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: With its short circuit protection feature, the SG117AG-DESC safeguards against potential damage caused by overcurrent conditions.
  • Package Options: Available in various package options, this voltage regulator can be easily integrated into different design layouts, offering flexibility for PCB designers.

Applications

The SG117AG-DESC is suitable for a multitude of applications, including but not limited to:

  • High-end consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

In summary, the SG117AG-DESC from Microchip Technology is a top-tier voltage regulator that combines precision, versatility, and reliability. It is designed to meet the stringent requirements of sophisticated electronic systems, ensuring stable operation and protection against common electrical issues. Whether it's for sensitive medical instruments or rugged industrial machinery, the SG117AG-DESC is a trusted component that engineers can rely on for their power regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess