EN
  • EN
  • DE

SG143Y-DESC

Part No SG143Y-DESC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG143
Other Names 150-SG143Y-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260517-SG143Y-DESC
Ultra Librarian 3D Model Ultra Librarian SG143Y-DESC CAD Model

Description

Microchip Technology SG143Y-DESC Overview

The SG143Y-DESC from Microchip Technology is a state-of-the-art semiconductor device designed for a wide range of electronic applications. This product is the embodiment of Microchip's commitment to providing high-quality, reliable components that meet the evolving needs of the tech industry. As a part of their extensive product line, the SG143Y-DESC offers performance and durability that engineers and designers can trust.

Key Features

  • High Performance: The SG143Y-DESC is built to deliver outstanding performance, ensuring efficient operation in even the most demanding applications.
  • Durability: With its robust construction, this product is designed to withstand harsh conditions and provide a long service life.
  • Energy Efficiency: Microchip Technology has engineered the SG143Y-DESC to be energy-efficient, helping to reduce power consumption and save on energy costs.
  • Compact Design: Its sleek and compact design makes it easy to integrate into various electronic systems without taking up excessive space.

Applications

The versatility of the SG143Y-DESC allows it to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

The technical specifications of the SG143Y-DESC are a testament to Microchip's attention to detail and dedication to quality. The device features precise electrical characteristics that ensure reliable and consistent performance across various operating conditions.

Quality Assurance

Microchip Technology's commitment to quality is evident in the SG143Y-DESC. Each unit undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can have confidence in the reliability and longevity of this product.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources to assist customers in the integration and use of the SG143Y-DESC. From detailed datasheets to customer service and technical support, Microchip ensures that help is readily available for a seamless user experience.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess