EN
  • EN
  • DE

SG1525AJ-JAN

Part No SG1525AJ-JAN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VOLTAGE MODE PWMS,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Push-Pull Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 16-CERDIP
Manufacturer Microchip Technology
Series Military, MIL-STD-883
Package Tray
Supply Voltage 8V ~ 35V
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CERDIP
Family Name SG1525
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933329-SG1525AJ-JAN
Ultra Librarian 3D Model Ultra Librarian SG1525AJ-JAN CAD Model

Description

The SG1525AJ-JAN from Microchip Technology is a high-performance pulse width modulator (PWM) integrated circuit designed to offer a robust and efficient solution for power supply and DC-DC converter applications. This versatile component is specifically engineered to meet the stringent requirements of military and aerospace industries, as indicated by its JAN (Joint Army/Navy) classification, ensuring reliability and performance under extreme conditions.

Key Features

  • Adjustable Operating Frequency: The SG1525AJ-JAN allows for a flexible frequency range that can be tailored to specific application needs, enhancing efficiency and compatibility with a variety of systems.
  • Dual Output Drivers: Equipped with two totem-pole outputs, the device can drive both the upper and lower switches in a push-pull or bridge configuration, providing greater design flexibility.
  • Wide Input Voltage Range: This PWM controller can operate with input voltages that accommodate a broad spectrum of power sources, making it suitable for diverse applications.
  • Under-Voltage Lockout: The built-in under-voltage lockout feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from potential damage due to low voltage conditions.
  • Soft-Start Capability: To prevent current surges during startup, the SG1525AJ-JAN incorporates a soft-start mechanism that gradually ramps up the duty cycle, providing a smoother power-up sequence.

Applications

The SG1525AJ-JAN is suitable for a wide array of applications including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D power amplifiers
  • Avionics and military electronics

Quality and Reliability

As a JAN-classified product, the SG1525AJ-JAN meets the highest quality standards and has undergone rigorous testing to ensure its reliability in mission-critical applications. The device is manufactured by Microchip Technology, a trusted name in the semiconductor industry, known for their commitment to providing high-quality, durable, and innovative solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3335 $88.3335
2+ $85.5732 $171.1464
3+ $82.8127 $248.4381
4+ $80.0523 $320.2092
5+ $71.7710 $358.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess