EN
  • EN
  • DE

L5964Q-V0Y

Part No L5964Q-V0Y
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRP BCK/LNR SYNC 48VFQFPN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2.3MHz 48-VFQFPN (7x7)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-TFQFN Exposed Pad
Case / Package 48-VFQFPN (7x7)
Family Name L5964
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1560
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922609-L5964Q-V0Y
Ultra Librarian 3D Model Ultra Librarian L5964Q-V0Y CAD Model

Description

STMicroelectronics L5964Q-V0Y Product Overview

The L5964Q-V0Y is a cutting-edge power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IC is specifically tailored for automotive applications, providing a robust and efficient solution for power supply systems within vehicles. The L5964Q-V0Y is engineered to meet the rigorous standards of the automotive industry, ensuring reliability and performance in a wide range of operating conditions.

Key Features

  • Dual Step-Down Converter: The L5964Q-V0Y includes two independent step-down converters with an adjustable output voltage range, making it versatile for different power requirements.
  • High-Efficiency Operation: With its advanced design, this IC provides high efficiency, which is crucial for reducing power losses and improving the overall energy management in automotive systems.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Thermal Protection: The device comes with built-in thermal shutdown protection to prevent damage from overheating, enhancing the product's longevity and safety.
  • Load Dump Protection: The L5964Q-V0Y is equipped with load dump protection, safeguarding the IC against voltage spikes that occur when a battery is disconnected while the alternator is charging.

Applications

The L5964Q-V0Y is ideal for various automotive applications, including:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connectivity modules
  • Power supply for microcontrollers and digital processors

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L5964Q-V0Y is no exception, as it is manufactured to meet the stringent quality requirements of the automotive industry. This includes compliance with the AEC-Q100 standard, which is a critical quality endorsement for automotive integrated circuits.

In conclusion, the L5964Q-V0Y from STMicroelectronics is a robust and versatile power management solution that offers reliability and high performance for automotive electronics. Its advanced features and protections make it an essential component for modern vehicle power systems.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess