EN
  • EN
  • DE

SG1525AL

Part No SG1525AL
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VOLTAGE MODE PWMS,  /  Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 35V
Frequency - Switching 100Hz ~ 350kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1525
Other Names 150-SG1525AL
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250169-SG1525AL
Ultra Librarian 3D Model Ultra Librarian SG1525AL CAD Model

Description

Microchip Technology SG1525AL - PWM Controller

The SG1525AL from Microchip Technology is a high-performance pulse width modulator (PWM) controller designed for a wide range of power supply and motor control applications. This versatile integrated circuit (IC) is engineered to provide reliable and efficient control for switching power supplies, offering an optimal solution for designers looking to enhance system performance and energy efficiency.

Key Features

  • Adjustable Output Control: The device offers an adjustable duty cycle range from 0% to 100%, enabling precise control over the power delivered to the load.
  • Wide Operating Range: With an operating voltage range of 8V to 35V, the SG1525AL is suitable for a variety of power supply configurations.
  • Dual Output Drivers: It features dual output drivers that can directly drive the gates of power MOSFETs, simplifying the design of power stages.
  • Frequency Flexibility: The oscillator frequency is user-programmable, allowing designers to set the optimal switching frequency for their specific application.
  • Built-in Protection Features: The SG1525AL includes under-voltage lockout, soft start, and shutdown features to ensure safe operation under abnormal conditions.

Applications

The SG1525AL is ideal for a range of applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and motor control circuits. Its robust design and flexible features make it an excellent choice for both commercial and industrial environments where reliable power management is crucial.

Quality and Reliability

As with all Microchip products, the SG1525AL is manufactured to the highest quality standards, ensuring long-term reliability and performance. Designers can trust this PWM controller to deliver consistent results in demanding applications.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess