EN
  • EN
  • DE

LT3645IMSE#PBF

Part No LT3645IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 12-MSOP / Step Down Regulator 3.6V to 36V Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 750kHz
Voltage/Current - Output 1 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2 0.8 V ~ 8 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.6 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781161-LT3645IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3645
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3645IMSE#PBF CAD Model

Description

Product Overview: LT3645IMSE#PBF

The LT3645IMSE#PBF is a high-performance, integrated power management IC designed by Linear Technology, now part of Analog Devices. This versatile component is ideally suited for a wide range of applications that require efficient power conversion, including automotive, industrial, and communication systems.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 4V to 36V, making it suitable for use in various environments and with multiple power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring compatibility with a broad spectrum of downstream components.
  • High Efficiency: The LT3645IMSE#PBF utilizes a synchronous rectification topology, which leads to high efficiency and reduced heat generation.
  • Robust Thermal Performance: Housed in a thermally efficient MSOP-16 package, the device is designed to handle higher temperatures, contributing to its reliability and longevity.
  • Protection Features: The product includes various protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding both the power supply and the load.

Applications

With its versatile feature set, the LT3645IMSE#PBF is well-suited for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Power supplies for sensitive electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3645IMSE#PBF meets the highest standards for performance and reliability. The device is manufactured with precision and undergoes rigorous testing to guarantee it meets the expectations in demanding scenarios.

Conclusion

For designers and engineers looking for a reliable and efficient power management solution, the LT3645IMSE#PBF from Linear Technology stands out as a robust choice. Its wide input voltage range, adjustable output, and comprehensive protection features make it a versatile component for a multitude of power conversion applications.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess