EN
  • EN
  • DE

SG1532J-883B

Part No SG1532J-883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 14CERDIP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 14-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 38V
Current - Output 250mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number SG1532
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-SG1532J-883B
Standard Package 25
Win Source Part Number 1017961-SG1532J-883B
Ultra Librarian 3D Model Ultra Librarian SG1532J-883B CAD Model

Description

The SG1532J-883B is a precision voltage regulator manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to offer a reliable and stable voltage regulation solution for a wide range of applications, including but not limited to military, aerospace, and other high-reliability environments where performance and durability are of utmost importance.

Key Features

  • High Precision: The SG1532J-883B provides highly accurate voltage regulation, ensuring that the output voltage remains stable even under varying load conditions.
  • Wide Operating Range: This voltage regulator can handle a broad range of input voltages, making it versatile for use in multiple applications with different power requirements.
  • Robust Temperature Performance: Designed to operate effectively over a wide temperature range, the SG1532J-883B is suitable for use in environments with extreme temperature conditions.
  • Military Standards Compliance: The device meets the rigorous MIL-STD-883B standards, ensuring it can withstand the demanding requirements of military and aerospace applications.
  • Package: It comes in a reliable package that is designed to protect the internal circuitry and ensure long-term performance.

Applications

The SG1532J-883B is ideal for use in high-reliability systems where consistent performance is critical. Its applications include:

  • Power supply systems in military and aerospace equipment
  • Communication systems requiring stable voltage supply
  • Satellite and space applications
  • High-precision instrumentation

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes information on electrical characteristics, pin configurations, thermal properties, and application circuits that can assist in the proper integration of the SG1532J-883B into their projects.

In conclusion, the SG1532J-883B from Microchip Technology is a high-quality voltage regulator that offers precision, durability, and compliance with military standards, making it a top choice for critical applications where reliability cannot be compromised.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess