EN
  • EN
  • DE

SG1548L-TR

Part No SG1548L-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description DC:AC - PROGRAMMABLE QUAD LINE F  /  Power Supply Controller Power Supply Monitor 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications Power Supply Monitor
Voltage - Supply 4.5V ~ 35V
Current - Supply 4.8 mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Base Product Number SG1548
Other Names 150-SG1548L-TR
Standard Package 250
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253058-SG1548L-TR
Ultra Librarian 3D Model Ultra Librarian SG1548L-TR CAD Model

Description

Product Overview: SG1548L-TR from Microchip Technology

The SG1548L-TR, manufactured by Microchip Technology, is a high-performance integrated circuit designed to cater to a wide range of power management applications. This robust component is specifically engineered to provide reliable and efficient control for switch-mode power supplies, making it an ideal choice for designers looking to enhance the performance and longevity of their electronic systems.

Key Features

  • High Precision Voltage Reference: The SG1548L-TR boasts a precise internal voltage reference, ensuring stable and consistent performance across various operating conditions.
  • Wide Operating Range: This versatile IC operates over a broad range of input voltages, accommodating numerous applications and system requirements.
  • Low Standby Current: Its design emphasizes energy efficiency, with a low standby current that minimizes power consumption when the device is not in active use.
  • Overcurrent Protection: To safeguard against potential damage from excessive currents, the SG1548L-TR includes built-in overcurrent protection, enhancing system reliability.
  • Frequency Compensation: The IC features integrated frequency compensation, which simplifies the design process and helps maintain stable operation.

Applications

The SG1548L-TR is suitable for a wide array of applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • Battery chargers
  • LED drivers
  • Telecommunication equipment

Product Specifications

This IC comes in a compact package, making it easy to integrate into various designs without requiring significant board space. The SG1548L-TR is available in tape and reel packaging, facilitating automated assembly processes and ensuring a streamlined manufacturing workflow. With its combination of performance, efficiency, and reliability, the SG1548L-TR from Microchip Technology stands out as a top-tier component for power management solutions.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess