EN
  • EN
  • DE

SG3846DW-TR

Part No SG3846DW-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM CONTROLLERS, HIGH-RELIABILIT  /  Buck, Boost, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8V ~ 40V
Frequency - Switching 1kHz ~ 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG3846
Other Names 150-SG3846DW-TR
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250180-SG3846DW-TR
Ultra Librarian 3D Model Ultra Librarian SG3846DW-TR CAD Model

Description

Product Overview: SG3846DW-TR by Microchip Technology

The SG3846DW-TR is a sophisticated and reliable PWM (Pulse Width Modulation) controller from Microchip Technology, designed for a wide range of power supply applications. This integrated circuit is tailored to facilitate efficient DC-DC conversion and is a key component in switch-mode power supplies, offering enhanced performance in a compact package.

Key Features

  • High Performance: The SG3846DW-TR boasts a 500 kHz maximum frequency, allowing for smaller passive components and a more compact overall power supply design.
  • Voltage Flexibility: This controller can handle a broad input voltage range, making it versatile for various applications from consumer electronics to industrial systems.
  • Enhanced Efficiency: With its precise PWM control, the SG3846DW-TR ensures efficient power conversion, which is critical for reducing heat dissipation and improving system reliability.
  • Robust Protection Features: The device includes built-in under-voltage lockout, overcurrent protection, and thermal shutdown, safeguarding the power supply and the end application from potential damage due to abnormal operating conditions.
  • Stable Operation: It has excellent loop stability features, including programmable soft-start and maximum duty cycle clamp, which contribute to a smooth and stable operation throughout various load conditions.

Applications

The SG3846DW-TR is suitable for an array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SG3846DW-TR is no exception. This PWM controller is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. It is available in a 16-pin SOIC package, providing a space-saving solution without compromising on functionality.

Conclusion

The SG3846DW-TR from Microchip Technology is an exemplary solution for designers looking to enhance the efficiency, reliability, and performance of their power supply systems. Its advanced features and robust protection mechanisms make it a smart choice for a multitude of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess