EN
  • EN
  • DE

SG723F-JAN

Part No SG723F-JAN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 10CFLATPACK  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 10-CFlatPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 37V
Current - Output 150mA
PSRR 86dB ~ 74dB (50Hz ~ 10kHz)
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-CFlatPack
Supplier Device Package 10-CFlatpack
Base Product Number SG723
Other Names 150-SG723F-JAN
Standard Package 25
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244966-SG723F-JAN
Ultra Librarian 3D Model Ultra Librarian SG723F-JAN CAD Model

Description

Microchip Technology SG723F-JAN Product Overview

The SG723F-JAN from Microchip Technology stands as a robust and reliable component designed for precision voltage regulation in a wide array of electronic applications. This product is a testament to Microchip's commitment to providing high-quality, durable components that meet the stringent requirements of industrial and military-grade applications.

Key Features

  • Voltage Regulation: The SG723F-JAN offers precise voltage regulation, ensuring stable operation of electronic circuits by maintaining a constant voltage level despite variations in load conditions and input voltage.
  • High Reliability: Built to meet the rigorous standards of the JAN class, this product is suitable for mission-critical applications where failure is not an option. It is designed to withstand extreme environmental conditions and provide uninterrupted service over its lifespan.
  • Wide Operating Range: It functions efficiently across a broad range of temperatures, making it versatile for use in various environments, from commercial settings to harsh outdoor or aerospace scenarios.
  • Customization: The SG723F-JAN can be tailored to specific needs, offering flexibility for designers to incorporate it into a wide range of electronic systems.

Applications

The SG723F-JAN is suitable for a variety of applications, including but not limited to:

  • Power supply modules
  • Aerospace and defense electronics
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment

Technical Specifications

The SG723F-JAN boasts an impressive set of technical specifications:

  • Output Voltage: The device provides a stable and adjustable output voltage, ensuring compatibility with a variety of circuits.
  • Package: The component comes in a robust package designed to protect the internal circuitry and ensure long-term reliability.
  • Quality Assurance: Microchip Technology's commitment to quality means each SG723F-JAN undergoes rigorous testing to ensure performance and durability.

For those looking for a reliable voltage regulation solution, the SG723F-JAN from Microchip Technology is an excellent choice that combines performance, flexibility, and durability to meet the needs of the most demanding electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess