EN
  • EN
  • DE

SM8LC15/TR13

Part No SM8LC15/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 15VWM 30VC 8-SO  /  30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 2,500
Win Source Part Number 1093973-SM8LC15/TR13
Ultra Librarian 3D Model Ultra Librarian SM8LC15/TR13 CAD Model

Description

The SM8LC15/TR13 is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed with precision and functionality in mind, this component is part of Microchip's extensive range of power management solutions, catering to a wide variety of applications across multiple industries.

Key Features

  • Voltage Regulation: The SM8LC15/TR13 ensures consistent voltage regulation, which is critical for maintaining the stability and reliability of electronic circuits.
  • Low Dropout: It features a low dropout (LDO) regulator, making it highly efficient for applications that require a minimal difference between the input and output voltages.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent overheating, thereby safeguarding the system's integrity under varying operational conditions.
  • Package Type: The product is available in a compact package, which is suitable for space-constrained applications while providing robust performance.

Applications

The versatility of the SM8LC15/TR13 allows it to be integrated into a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The SM8LC15/TR13 is built with the same dedication to quality and reliability that customers have come to expect from Microchip. It undergoes rigorous testing to ensure optimal performance and durability over its operational lifespan.

Support and Resources

Microchip Technology provides comprehensive support and resources for the SM8LC15/TR13, including technical documentation, datasheets, and application notes. Customers can also access Microchip's customer service and technical support teams for assistance with product integration and troubleshooting.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess