EN
  • EN
  • DE

SMAJ26AE3/TR13

Part No SMAJ26AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 28.9V
Voltage - Clamping (Max) @ Ipp 42.1V
Current - Peak Pulse (10/1000µs) 11.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ26
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299285-SMAJ26AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ26AE3/TR13 CAD Model

Description

Microchip Technology SMAJ26AE3/TR13 TVS Diode

The SMAJ26AE3/TR13 is a high-quality Transient Voltage Suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events. This robust diode is a preferred choice for safeguarding voltage-sensitive components which can be damaged or disrupted by transient voltage spikes.

Encased in a DO-214AC (SMA) package, the SMAJ26AE3/TR13 TVS diode offers a working stand-off voltage of 26 volts, making it suitable for a wide range of applications. The device is capable of handling high transient power with a peak pulse power dissipation of 400 Watts (10/1000μs waveform), ensuring reliable protection for your circuits against sudden surges of power.

One of the key features of this product is its low incremental surge resistance, which enhances its ability to respond quickly to transient events, providing superior clamping performance when it is most needed. The fast response time of the diode is essential for modern high-speed circuitry, where even nanoseconds of delay can lead to significant damage.

The SMAJ26AE3/TR13 is also characterized by its excellent clamping capability, low leakage current, and high surge capability. This combination of features makes it an ideal solution for protecting sensitive electronics in a variety of applications, including industrial systems, consumer electronics, telecommunications equipment, and automotive electronics.

For ease of manufacturing, this component is offered in tape and reel packaging, denoted by the suffix "/TR13", which facilitates automated assembly processes. The packaging complies with industry-standard sizes, ensuring compatibility with most pick-and-place assembly machines.

Overall, the Microchip Technology SMAJ26AE3/TR13 TVS diode is a reliable and efficient solution for protecting electronic devices from voltage transients. Its robust design and comprehensive features ensure that it meets the stringent requirements of a broad range of applications, making it a smart choice for any design engineer looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess