EN
  • EN
  • DE

SMBG5353B/TR13

Part No SMBG5353B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5353
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280847-SMBG5353B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5353B/TR13 CAD Model

Description

Microchip Technology's SMBG5353B/TR13 Transient Voltage Suppressor

The SMBG5353B/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This component is specifically engineered to shield circuits from transients induced by lightning and other transient voltage events, which can cause irreversible damage to electronic devices.

Encased in a DO-215AA package, the SMBG5353B/TR13 is characterized by its unidirectional configuration, which allows it to offer precise protection for specific polarity-sensitive applications. This TVS diode has a standoff voltage of 5.0V, which ensures that it remains non-conductive under normal operating conditions, thereby minimizing any impact on the circuit's performance.

One of the key features of this device is its high surge capability, which enables it to safely absorb and dissipate high-energy transients. The SMBG5353B/TR13 is designed to respond rapidly to voltage spikes, clamping the overvoltage to a safe level within picoseconds and thereby protecting the downstream components from potential damage.

Additionally, the SMBG5353B/TR13 boasts a peak pulse power dissipation of 600W for a 10/1000μs waveform, which is a testament to its ability to handle significant power surges without failure. Its low incremental surge resistance is instrumental in enhancing its protection capabilities and ensuring the longevity of the protected circuit.

With its operating junction temperature range of -55°C to +150°C, the SMBG5353B/TR13 is suitable for a wide range of applications, including industrial, commercial, and consumer electronics where reliable transient voltage suppression is critical. The device is also RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

In summary, the SMBG5353B/TR13 from Microchip Technology is a high-performance TVS diode that offers efficient and reliable protection against voltage transients. Its quick response time, high surge capability, and robust construction make it an ideal choice for safeguarding sensitive electronics in a variety of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess