EN
  • EN
  • DE

2007793-1

Part No 2007793-1
Manufacturer TE Connectivity
Catalog Specialized
Description CONN HEADER IMPACT 144POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style Impact, Guide Left
Number of Positions 144
Number of Positions Loaded All
Pitch 0.075" (1.91mm)
Number of Rows 9
Number of Columns 16
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612889-2007793-1
Ultra Librarian 3D Model Ultra Librarian 2007793-1 CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 16KBit F5 / Memory iButton Serial Interface 2-Pin F5 MicroCan
Lowest to $44.0970
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess