EN
  • EN
  • DE

SMBJ11E3/TR13

Part No SMBJ11E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 20.1V
Current - Peak Pulse (10/1000µs) 29.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ11
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299357-SMBJ11E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ11E3/TR13 CAD Model

Description

Microchip Technology's SMBJ11E3/TR13 Product Overview

The SMBJ11E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and transient voltage events, which are common in industrial, automotive, and consumer electronics applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 11V, making it suitable for protecting circuits with nominal working voltages around this level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W for 10/1000µs waveforms, ensuring reliable protection against high energy transients.
  • Low Incremental Surge Resistance: The SMBJ11E3/TR13 offers a low incremental surge resistance, which helps in maintaining the clamping voltage at a low level during surge events.
  • Fast Response Time: With its fast response to transient over-voltages, it quickly clamps the excess voltage to protect the circuit.
  • Operating Temperature Range: The device operates effectively across a wide temperature range, from -55°C to +150°C, accommodating various environmental conditions.
  • Package: It comes in an SMB (DO-214AA) package, which is compact and suitable for surface mount technology (SMT), making it ideal for high-density circuit boards.

Applications

The SMBJ11E3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SMBJ11E3/TR13 is no exception, adhering to stringent standards to ensure optimal performance and longevity. It meets or exceeds industry standards for TVS diode devices, providing peace of mind for designers and manufacturers looking for reliable circuit protection solutions.

Overall, the SMBJ11E3/TR13 from Microchip Technology is a solid choice for those in need of a TVS diode that offers a combination of power, precision, and durability. Whether it's for critical industrial equipment or everyday consumer gadgets, this component delivers the protection required in a compact, efficient package.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess