EN
  • EN
  • DE

SMBJ24CE3/TR13

Part No SMBJ24CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 14A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ24
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299496-SMBJ24CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ24CE3/TR13 CAD Model

Description

Product Overview: SMBJ24CE3/TR13 from Microchip Technology

The SMBJ24CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and switching transients.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 24V, making it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600W (10/1000μs), ensuring reliable protection against high energy transients.
  • Low Incremental Surge Resistance: The SMBJ24CE3/TR13 features a low incremental surge resistance, which enhances its ability to respond to fast-rising transients effectively.
  • Package: The device is housed in an SMB (DO-214AA) package, which is known for its compact footprint and its ability to withstand thermal and mechanical stress.
  • Availability: Supplied in tape and reel packaging (TR13), it is ideal for automated assembly processes, facilitating efficient manufacturing and reduced production costs.
  • Compliance: This TVS diode is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, assuring that it meets the international requirements for ESD and surge protection.

Applications

The SMBJ24CE3/TR13 is versatile and can be used in a variety of applications including:

  • Consumer electronics such as smartphones, laptops, and TVs
  • Industrial control systems and automation equipment
  • Telecommunication systems including base stations and networking devices
  • Power supply units and voltage regulation modules
  • Medical devices requiring reliable voltage protection

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SMBJ24CE3/TR13 is manufactured to stringent quality standards, ensuring optimal performance and reliability for critical applications where downtime is not an option. With its combination of features and compliance with industry standards, this TVS diode is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess