EN
  • EN
  • DE

SMBJ7.5E3/TR13

Part No SMBJ7.5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Voltage - Breakdown (Min) 8.33V
Voltage - Clamping (Max) @ Ipp 14.3V
Current - Peak Pulse (10/1000µs) 42A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ7.5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299200-SMBJ7.5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ7.5E3/TR13 CAD Model

Description

Microchip Technology's SMBJ7.5E3/TR13 - Robust Transient Voltage Suppression Diode

The SMBJ7.5E3/TR13 is a high-quality transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and other transient voltage spikes that can cause irreversible damage to integrated circuits.

This TVS diode is capable of clamping and dissipating the excess voltage to ground, ensuring the protection of the vulnerable circuitry. With its stand-off voltage of 7.5V, the SMBJ7.5E3/TR13 is optimized for use in environments where such voltage levels are common, making it an ideal choice for a wide range of applications including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

The device comes in a compact SMB (DO-214AA) package, offering a space-saving solution without compromising on performance. It is characterized by its fast response time, typically in the picosecond range, which is critical for effectively responding to transient events. Moreover, the SMBJ7.5E3/TR13 has a peak pulse power dissipation of 600W for a 10/1000μs waveform, which reflects its capability to handle significant transient power spikes.

Key features of the SMBJ7.5E3/TR13 include:

  • Stand-off voltage (V<sub>wm): 7.5V
  • Peak pulse power dissipation: 600W (10/1000μs)
  • Fast response time
  • Low incremental surge resistance
  • Operating temperature range: -55°C to +150°C
  • RoHS and REACH compliant
  • Provided in tape and reel packaging for automated assembly processes

Additionally, the SMBJ7.5E3/TR13 is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. Its compliance with RoHS and REACH regulations also makes it an environmentally friendly choice for companies looking to adhere to green manufacturing practices.

Whether you're designing a new system or looking to retrofit an existing one, the SMBJ7.5E3/TR13 from Microchip Technology offers robust protection against voltage transients, ensuring the longevity and reliability of your electronic components.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess