EN
  • EN
  • DE

SMBJ85CE3/TR13

Part No SMBJ85CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 85V
Voltage - Breakdown (Min) 94.4V
Voltage - Clamping (Max) @ Ipp 151V
Current - Peak Pulse (10/1000µs) 3.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ85
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299393-SMBJ85CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ85CE3/TR13 CAD Model

Description

The SMBJ85CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and surges. It is part of Microchip's extensive range of circuit protection devices, tailored to ensure the longevity and reliability of electronic components.

Key Features

  • Stand-Off Voltage: The device features a stand-off voltage of 85V, making it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000µs waveform, ensuring effective protection against high energy transients.
  • Package Type: Packaged in a SMB (DO-214AA) package, the SMBJ85CE3/TR13 is compact and suitable for high-density circuit boards.
  • High Temperature Stability: The device operates reliably over a broad temperature range, making it ideal for harsh environments.
  • Compliance: It is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, confirming its capability to withstand electrostatic discharges and surge transients.

Applications

The SMBJ85CE3/TR13 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Power supply units
  • Telecommunication devices

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SMBJ85CE3/TR13 is manufactured to meet high industry standards, ensuring that it performs consistently under adverse conditions. With its fast response time and low incremental surge resistance, this TVS diode provides superior protection for sensitive circuits.

Ordering Information

The SMBJ85CE3/TR13 TVS diode is supplied in tape and reel format (TR13), facilitating efficient assembly processes for high-volume production. For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess