EN
  • EN
  • DE

SMCJ70CAE3/TR13

Part No SMCJ70CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 113V
Current - Peak Pulse (10/1000µs) 13.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ70
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299408-SMCJ70CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ70CAE3/TR13 CAD Model

Description

SMCJ70CAE3/TR13 - Microchip Technology

The SMCJ70CAE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges, making it an essential part of any circuit where reliability and safety are paramount.

This TVS diode is specifically designed to handle transient overvoltage conditions and is characterized by its bidirectional clamping feature. With a stand-off voltage of 70V, it can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The SMCJ70CAE3/TR13 is capable of dissipating up to 1500W of peak pulse power for a 10/1000μs waveform, which ensures a high level of protection for sensitive components downstream.

The device comes in a DO-214AB (SMC) package, which is known for its compact size and durability. The package is designed for surface-mount technology (SMT), making it well-suited for high-volume production and automated assembly processes. The "E3" suffix indicates that this TVS diode is RoHS compliant, meaning it does not contain hazardous substances such as lead, making it environmentally friendly and suitable for use in a wide range of markets and applications.

Moreover, the SMCJ70CAE3/TR13 is provided in tape and reel packaging ("TR13"), which facilitates efficient handling and placement during the manufacturing process. This packaging ensures the diodes are well-protected and remain in a pick-and-place friendly format for electronic assembly lines.

With its robust design, the SMCJ70CAE3/TR13 is an excellent choice for protecting against high voltage transients in applications such as power supply circuits, communication systems, and other electronic devices that require high surge protection. Its performance, reliability, and compliance with industry standards make it a go-to component for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess