EN
  • EN
  • DE

SMDA12C-8E3/TR7

Part No SMDA12C-8E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA12
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299034-SMDA12C-8E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA12C-8E3/TR7 CAD Model

Description

Microchip Technology's SMDA12C-8E3/TR7 TVS Diode Array

Microchip Technology's SMDA12C-8E3/TR7 is a state-of-the-art transient voltage suppression (TVS) diode array designed to protect sensitive electronic equipment from voltage spikes and transients. This component is an ideal solution for safeguarding multi-line systems against ESD (electrostatic discharge), EFT (electrical fast transients), and lightning-induced surges, conforming to IEC standards 61000-4-2 (ESD), 61000-4-4 (EFT), and 61000-4-5 (Surge).

The SMDA12C-8E3/TR7 is part of the SMDAxxC series and comes in a convenient SO-8 package, which is suitable for surface mount technology (SMT) assembly processes. It features eight channels of protection, with each channel comprised of a pair of TVS diodes in a back-to-back configuration. This bi-directional design allows the device to provide symmetrical protection for AC signals or data lines that may experience positive and negative transient voltages.

With a minimum breakdown voltage of 13.3V and a maximum clamping voltage of 21.2V at 5A (8/20μs waveform), this robust component can safely absorb and dissipate transient energies up to 500W (8/20μs), ensuring the protection of downstream components from damaging voltage spikes. The low leakage current of less than 5μA at the working voltage ensures that the device will not significantly affect the normal operation of the protected circuit.

Another significant feature of the SMDA12C-8E3/TR7 is its low capacitance, which preserves signal integrity in high-speed data and communication lines without compromising protection. This makes it an excellent choice for applications such as Ethernet networks, USB interfaces, computer I/O ports, and other telecommunication systems.

Microchip Technology's commitment to quality is evident in the SMDA12C-8E3/TR7, which is RoHS compliant and adheres to the highest industry standards for reliability and performance. By incorporating this TVS diode array into your design, you can enhance the durability and longevity of your electronic systems against the most challenging electrical transients.

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess