EN
  • EN
  • DE

SMDA15C-8/TR13

Part No SMDA15C-8/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 50pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA15
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299030-SMDA15C-8/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA15C-8/TR13 CAD Model

Description

Product Overview: SMDA15C-8/TR13

The SMDA15C-8/TR13 is a robust transient voltage suppression (TVS) array from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes induced by lightning and other transient voltage events. This TVS array is a reliable solution for safeguarding multi-line applications where space is at a premium and system reliability is critical.

Key Features

  • Transient Protection: The device offers excellent clamping capability, with a peak pulse power dissipation of 600W for 10/1000µs waveform. This ensures effective protection for sensitive circuits against voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.
  • Low Clamping Voltage: With a low clamping voltage, the SMDA15C-8/TR13 minimizes the stress on the protected circuit during a transient event, thereby enhancing the equipment's longevity and reliability.
  • Multi-Line Protection: The device features eight lines of protection, making it ideal for applications such as Ethernet, USB interfaces, and other multi-line telecommunication systems.
  • Bidirectional Configuration: Its bidirectional design provides symmetric protection for both positive and negative transients, ensuring comprehensive coverage for all types of voltage spikes.
  • Compatibility: It is compatible with IEC standards 61000-4-2 (ESD), 61000-4-4 (EFT), and 61000-4-5 (Surge), which makes it suitable for a wide range of industrial and commercial applications.
  • Surface Mount Package: The SMDA15C-8/TR13 comes in a surface mount SO-8 package, facilitating easy integration into PCB designs and contributing to a reduction in overall board space requirements.

Applications

The SMDA15C-8/TR13 TVS array is ideal for protecting critical data lines and power supply connections in:

  • Telecommunications Systems
  • Network Equipment
  • Computers and Peripherals
  • Industrial Controls
  • Consumer Electronics

Conclusion

Microchip Technology's SMDA15C-8/TR13 is a versatile and powerful solution for protecting electronic systems from the damaging effects of voltage transients. Its multi-line protection, low clamping voltage, and compliance with international standards make it a top choice for engineers looking to enhance the durability and reliability of their electronic designs.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess