EN
  • EN
  • DE

SMLJ43CE3/TR13

Part No SMLJ43CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 76.7V
Current - Peak Pulse (10/1000µs) 39.2A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ43
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299465-SMLJ43CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ43CE3/TR13 CAD Model

Description

Microchip Technology's SMLJ43CE3/TR13 TVS Diode

Microchip Technology's SMLJ43CE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. Engineered with precision, this device is a crucial component for ensuring the longevity and reliability of electronic systems across various applications, including industrial, automotive, telecommunications, and consumer electronics.

Robust Protection

The SMLJ43CE3/TR13 offers robust protection against transient voltage events. With its stand-off voltage of 43V, it can safeguard circuits by clamping excessive transient voltages to a safe level before they can cause any damage. This TVS diode is capable of handling high transient power up to 3000W (10/1000μs surge) which makes it an ideal choice for protecting against severe electrical threats like lightning strikes, electrostatic discharge (ESD), and other voltage surges that can occur in harsh environments.

High Reliability and Performance

Designed for high reliability, the SMLJ43CE3/TR13 is constructed with Microchip's cutting-edge technology, ensuring consistent performance and durability. It features a low incremental surge resistance and is able to respond to overvoltage events quickly, typically in less than 1 picosecond, providing immediate protection to the connected components. Additionally, it has a high surge capability which makes it suitable for applications that are exposed to frequent surge events.

Flexible Application and Easy Integration

The SMLJ43CE3/TR13 comes in a surface-mount package (DO-214AB), which allows for easy integration into a wide variety of circuit designs. Its compact form factor is advantageous for space-constrained applications, and it supports automated pick-and-place manufacturing processes, which can help reduce assembly time and cost.

Environmental Compliance

Microchip Technology is committed to environmental stewardship. The SMLJ43CE3/TR13 is RoHS compliant and lead-free, making it suitable for use in products that require adherence to strict environmental regulations. This commitment ensures that the device is not only protective of electronic components but also considerate of the environment.

Overall, the SMLJ43CE3/TR13 from Microchip Technology is a powerful solution for circuit protection, offering reliability, performance, and environmental compliance, making it an essential component for modern electronic systems that require the highest level of protection against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess