EN
  • EN
  • DE

SM8LC05/TR7

Part No SM8LC05/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC05
Other Names 150-SM8LC05/TR7DKR,SM8LC05/TR7,150-SM8LC05/TR7TR,150-SM8LC05/TR7CT
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299152-SM8LC05/TR7
Ultra Librarian 3D Model Ultra Librarian SM8LC05/TR7 CAD Model

Description

The SM8LC05/TR7 is a state-of-the-art circuit protection device from the renowned manufacturer Microchip Technology. Designed to safeguard sensitive electronic components from transient voltage spikes and electrostatic discharge (ESD), this robust product is an essential component in preserving the longevity and reliability of your electronic systems.

Key Features

  • ESD Protection: The SM8LC05/TR7 offers exceptional ESD protection, meeting IEC61000-4-2 standards, ensuring your devices are shielded against electrostatic discharges that can cause irreversible damage.
  • Low Clamping Voltage: With a low clamping voltage, this device quickly responds to overvoltage events, clamping excess voltage and diverting it away from sensitive circuitry to prevent damage.
  • Multi-Line Protection: Capable of protecting multiple lines, it offers a compact and efficient solution for safeguarding various pathways within a single device.
  • High Surge Capability: The SM8LC05/TR7 is designed to withstand high surge events, ensuring reliable protection even under extreme conditions.
  • Low Leakage Current: It maintains a low leakage current to ensure minimal impact on the normal operation of the protected device, preserving energy efficiency and performance.

Applications

The versatility of the SM8LC05/TR7 makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Interfaces
  • Portable Devices
  • Industrial Controls

Technical Specifications

Microchip's SM8LC05/TR7 is available in a compact package and boasts impressive technical specifications that ensure reliable performance across various applications:

  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +125°C
  • RoHS Compliant

Conclusion

With its combination of ESD protection, low clamping voltage, multi-line protection, and high surge capability, the SM8LC05/TR7 from Microchip Technology is an ideal choice for designers looking to enhance the durability and resilience of their electronic products. Its adherence to stringent industry standards and specifications ensures it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess