EN
  • EN
  • DE

LT4363CDE-2#PBF

Part No LT4363CDE-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Voltage - Working 4 to 80V
Win Source Part Number 1059887-LT4363CDE-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4363CDE-2#PBF CAD Model

Description

Product Overview: LT4363CDE-2#PBF from Linear Technology

The LT4363CDE-2#PBF is a high-performance surge stopper designed by Linear Technology to protect sensitive electronic circuits from high voltage transients and surges. This robust component is engineered to safeguard against a wide range of potentially damaging events, such as overvoltage and overcurrent conditions, which can occur during faults or during normal operation in industrial, automotive, avionics, and many other applications.

Featuring a wide operating voltage range, the LT4363CDE-2#PBF can handle voltages from 4V to 80V, making it versatile for use in various electronic systems. Its ability to control the gate of an external N-channel MOSFET allows for the regulation of output voltage during an overvoltage event, effectively clamping it to a safe level without interrupting the supply to the load.

This surge stopper also incorporates an adjustable overcurrent protection feature. By sensing the voltage across a current sense resistor, the LT4363CDE-2#PBF can limit the load current to a safe value, thereby preventing potential damage from overcurrent conditions. This is particularly useful for systems that may experience sudden inrush currents or short circuits.

The LT4363CDE-2#PBF comes in a thermally efficient 12-lead (4mm × 3mm) DFN package, which helps to minimize the footprint on the circuit board while ensuring good thermal performance. Additionally, its robust design includes a fault timer that provides a controlled response to prolonged fault conditions, helping to prevent system failures due to component overheating or power supply exhaustion.

Key features of the LT4363CDE-2#PBF include:

  • Wide operation range: 4V to 80V
  • Surge protection up to 100V
  • Adjustable overvoltage and overcurrent protection
  • Gate driver for external N-channel MOSFET
  • Low quiescent current
  • Adjustable fault timer
  • Compact 12-lead DFN package

With its combination of protective features and compact design, the LT4363CDE-2#PBF is an ideal solution for ensuring the longevity and reliability of critical electronics across a multitude of applications.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess