EN
  • EN
  • DE

SMLJ6.5CAE3/TR13

Part No SMLJ6.5CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 267.9A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ6.5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299428-SMLJ6.5CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ6.5CAE3/TR13 CAD Model

Description

The SMLJ6.5CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This device is part of Microchip's SMLJ series, offering bidirectional clamping protection and a high surge capability, making it an ideal solution for safeguarding components in a wide range of applications.

Key Features:

  • Stand-off Voltage: The device has a stand-off voltage of 6.5V, providing a stable protection threshold for electronics operating at this voltage level.
  • Peak Pulse Power: It can handle peak pulse power of 3000W (10/1000μs), ensuring robust protection against high-energy transients.
  • Surge Capability: This TVS diode is capable of withstanding surge events, complying with the IEC 61000-4-5 standard.
  • Package: The SMLJ6.5CAE3/TR13 is offered in a molded JEDEC DO-214AB package, providing a compact footprint and solid mechanical and thermal performance.
  • Environmentally Friendly: It is RoHS compliant and lead-free, meeting current environmental standards for electronic components.
  • Application Versatility: Suitable for use in a variety of applications, including industrial systems, telecommunications, consumer electronics, and automotive systems where voltage protection is critical.

Applications:

Microchip's SMLJ6.5CAE3/TR13 is a versatile component that provides reliable transient voltage suppression for:

  • Power supply circuits
  • AC/DC applications
  • Data lines
  • Telecommunication equipment
  • Microprocessor/microcontroller-based systems
  • Automotive electronics

Quality and Reliability:

As with all Microchip products, the SMLJ6.5CAE3/TR13 is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. With its robust design and Microchip's commitment to excellence, this TVS diode is a trusted choice for protecting critical electronic systems against voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess