EN
  • EN
  • DE

SST11LP12-QCF

Part No SST11LP12-QCF
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11A/N 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 4.9GHz to 5.8GHz
Gain 30dB
RF Type WLAN
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 400mA
Case / Package 16-WQFN (3x3)
Win Source Part Number 030892-SST11LP12-QCF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST11LP12-QCF CAD Model

Description

Microchip Technology SST11LP12-QCF Overview

The SST11LP12-QCF from Microchip Technology is a high-performance, low-power RF amplifier designed for demanding wireless applications. This product is a testament to Microchip's commitment to providing advanced solutions for RF communication, ensuring both reliability and efficiency for a wide range of wireless systems.

Key Features

  • Frequency Range: The SST11LP12-QCF operates in the 2.4 - 2.5 GHz frequency range, making it ideal for WLAN (802.11b/g/n) and Bluetooth applications where consistent and reliable RF performance is crucial.
  • High Gain: With a high gain of up to 23 dB, this RF amplifier can significantly increase the reach and quality of wireless signals, which is essential for maintaining strong communication links in various environments.
  • Low Power Consumption: Power efficiency is a hallmark of the SST11LP12-QCF, ensuring that devices using this amplifier maintain longer battery life without compromising on performance.
  • Excellent Linearity: The product boasts an outstanding linearity with an EVM of 2.5% at 19 dBm, which translates to clearer and more accurate signal transmission, a critical factor for high-speed data applications.
  • Integrated Power Detector: An integrated power detector provides real-time feedback on the output power, allowing for dynamic power control and optimization of system performance.
  • Robust Design: The SST11LP12-QCF is housed in a compact 3x3 mm 16-pin QFN package, offering a robust design that is both space-efficient and durable.

Applications

The versatility of the SST11LP12-QCF makes it suitable for a variety of applications, including:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs) such as Bluetooth
  • Home automation and IoT devices
  • Wireless audio and video streaming
  • Other 2.4 GHz ISM band applications

In conclusion, the SST11LP12-QCF from Microchip Technology is an exceptional choice for designers seeking a high-performance, low-power RF amplifier that delivers both quality and efficiency. Whether it's for consumer electronics, home automation, or industrial wireless solutions, this product stands out as a reliable component that can enhance the wireless capabilities of any system.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess