EN
  • EN
  • DE

SST12LN01-QU6E

Part No SST12LN01-QU6E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description 2.4-2.5 GHz WLAN Low-Noise Amplifier | IC RF AMP 802.11B/G 2.4GHZ 6UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel
Frequency 2.4GHz ~ 2.5GHz
Gain 14dB
Noise Figure 1.55dB
RF Type 802.11b/g
Supply Voltage (V) 3.3V
Supply Current 11mA
Test Frequency 2.4GHz ~ 2.5GHz
Manufacturer Package 6-UFQFN Exposed Pad
Supplier Device Package 6-UQFN (3x1.6)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1259725-SST12LN01-QU6E
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LN01-QU6E CAD Model

Description

Microchip Technology SST12LN01-QU6E Overview

The SST12LN01-QU6E from Microchip Technology is a high-performance, low-power radio frequency (RF) amplifier designed for wireless and networking applications. This robust component is engineered to provide reliable operation in the 2.4 GHz frequency band, making it an ideal choice for Wi-Fi, Bluetooth, and other ISM band applications.

Key Features

  • Frequency Range: Specifically designed to operate at the 2.4 GHz ISM band, the SST12LN01-QU6E is versatile for various applications that require this frequency, such as wireless LAN (WLAN) devices.
  • High Performance: This amplifier delivers high gain and high linearity, ensuring strong signal quality and performance for demanding wireless applications.
  • Low Power Consumption: With its focus on energy efficiency, the SST12LN01-QU6E helps to extend the battery life of portable devices and reduce power requirements in fixed applications.
  • Robust Design: The product is built to withstand tough conditions, ensuring consistent performance and a long operational lifespan.
  • Small Form Factor: The compact size of the SST12LN01-QU6E allows for easy integration into space-constrained designs without compromising performance.

Applications

The SST12LN01-QU6E is suited for a wide range of wireless applications, including but not limited to:

  • Wireless Local Area Networks (WLAN)
  • Bluetooth-enabled devices
  • Home automation and IoT devices
  • Wireless audio and video streaming systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SST12LN01-QU6E is no exception. It is manufactured to meet the high standards of performance and durability that customers expect from Microchip products. Whether for commercial or industrial applications, this RF amplifier is designed to deliver consistent performance over time.

For designers and engineers looking for a reliable RF solution, the SST12LN01-QU6E from Microchip Technology offers a blend of performance, efficiency, and compact design that can help to elevate the capabilities of wireless systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess