EN
  • EN
  • DE

SST38VF6402-90-5C-EKE

Part No SST38VF6402-90-5C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 64 Mbit (x16) Advanced Multi-Purpose Flash Plus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST38
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 10μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 1259838-SST38VF6402-90-5C-EKE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name SST38VF6402
Introduction Date August 05, 2000
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SST38VF6402-90-5C-EKE CAD Model

Description

Microchip Technology SST38VF6402-90-5C-EKE Flash Memory

The SST38VF6402-90-5C-EKE is a high-performance, non-volatile flash memory module designed and manufactured by Microchip Technology. This device offers a robust storage solution for embedded systems, providing a reliable means of code and data storage across a wide range of applications.

Key Features:

  • Memory Capacity: The SST38VF6402-90-5C-EKE provides a substantial memory capacity of 64 Mbit (8 MB), allowing sufficient space for complex programs and data storage.
  • Access Speed: With an access speed of 90 ns, this flash memory device ensures quick read and write operations, contributing to the overall system performance and responsiveness.
  • Package Type: The device comes in a 48-pin TSOP (Thin Small Outline Package), which is well-suited for space-constrained applications while providing reliable connectivity and ease of integration into a variety of circuit board layouts.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, the SST38VF6402-90-5C-EKE is ideal for use in environments that experience extreme temperature variations.
  • Supply Voltage: It operates with a power supply voltage of 2.7V to 3.6V, making it compatible with low-power applications and contributing to energy-efficient designs.
  • Interface: The flash memory supports a parallel interface, allowing for straightforward integration with microcontrollers and other digital systems that utilize parallel communication protocols.

Applications:

The SST38VF6402-90-5C-EKE flash memory is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

With its robust design and high reliability, the SST38VF6402-90-5C-EKE from Microchip Technology is an excellent choice for designers looking to incorporate a durable and efficient flash memory solution into their projects.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess