EN
  • EN
  • DE

SST38VF6402B-70-5I-B3KE

Part No SST38VF6402B-70-5I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA  /  FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6402
Standard Package 480
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254382-SST38VF6402B-70-5I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST38VF6402B-70-5I-B3KE CAD Model

Description

Microchip Technology SST38VF6402B-70-5I-B3KE Overview

The SST38VF6402B-70-5I-B3KE is a high-performance Flash memory component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to meet the rigorous demands of the modern embedded systems, offering a reliable and flexible storage solution for a wide range of applications.

Key Features

  • Memory Size: This product comes with a substantial memory size of 64 Mbit, which is suitable for storing large amounts of data, including boot code, firmware, and application software.
  • Access Time: With an access time of 70 ns, the SST38VF6402B-70-5I-B3KE provides quick read operations, which is crucial for applications requiring fast data retrieval.
  • Interface Type: It features a Parallel interface, ensuring compatibility with a wide range of microcontrollers and processors that support this type of connection.
  • Supply Voltage: The device operates at a voltage range of 2.7 V to 3.6 V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, this memory chip can withstand harsh environmental conditions, making it ideal for industrial and automotive applications.
  • Packaging: It is available in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which ensures a compact footprint and reliable connectivity for PCB designs.

Applications

The versatility of the SST38VF6402B-70-5I-B3KE makes it an excellent choice for a diverse set of applications. It is particularly well-suited for use in embedded systems, industrial control units, automotive electronics, networking equipment, and any other systems that require a dependable non-volatile memory solution. Its robust design and fast access time make it an ideal component for critical applications where data integrity and performance are paramount.

Conclusion

In summary, the SST38VF6402B-70-5I-B3KE by Microchip Technology is a sophisticated Flash memory chip that offers an optimal blend of size, speed, and durability. Its compatibility with various microcontrollers and processors, along with its robustness in extreme temperatures, makes it a top choice for designers and engineers looking to integrate reliable data storage into their systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess