EN
  • EN
  • DE

SST39LF400A-55-4C-B3KE

Part No SST39LF400A-55-4C-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 55NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Access Time 55ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TFBGA
Win Source Part Number 130961-SST39LF400A-55-4C-B3KE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF400A-55-4C-B3KE CAD Model

Description

The SST39LF400A-55-4C-B3KE is a high-quality, reliable flash memory device designed and manufactured by Microchip Technology. This non-volatile memory chip is part of the SST39 Series and is engineered to provide a cost-effective storage solution for a wide range of applications.

With a 4 Mbit (512K x 8) memory size, this device offers ample space for firmware storage, boot code, and data logging. It operates with a 55 ns access time, ensuring quick read operations which is crucial for performance-critical applications. The flash memory operates within a voltage range of 2.7V to 3.6V, making it suitable for battery-operated and low-power devices.

The SST39LF400A-55-4C-B3KE is designed with CMOS SuperFlash technology, which provides it with superior reliability and endurance. The SuperFlash technology is known for its fixed erase and program times, regardless of the number of cycles, which significantly enhances the device's performance and longevity. The flash memory also supports sector erase and byte-programming, offering flexibility for data management and updates.

This device comes in a 48-LFBGA (Lead-Free Ball Grid Array) package, which is ideal for compact PCB designs and offers excellent thermal performance. The package is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

The SST39LF400A-55-4C-B3KE is designed for a broad array of applications, including digital consumer electronics, networking and telecommunications equipment, automotive electronics, and industrial control systems. Its robust design ensures reliable operation under extreme conditions, which is critical for mission-critical systems.

In summary, the SST39LF400A-55-4C-B3KE from Microchip Technology is a versatile and durable flash memory chip that provides a balance of performance, power efficiency, and storage capacity. It is an excellent choice for designers looking for a memory solution that can withstand the demands of both simple and complex electronic systems.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
Intel
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0865 $53.1245
30+ $3.3531 $100.5930
47+ $3.2483 $152.6701
64+ $3.1435 $201.1840
83+ $3.0387 $252.2121
111+ $2.7244 $302.4084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,673 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess