EN
  • EN
  • DE

SST39VF6401B-70-4I-B1KEVAO

Part No SST39VF6401B-70-4I-B1KEVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (8x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (8x10)
Base Product Number SST39VF6401
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254544-SST39VF6401B-70-4I-B1KEVAO
Ultra Librarian 3D Model Ultra Librarian SST39VF6401B-70-4I-B1KEVAO CAD Model

Description

Microchip Technology SST39VF6401B-70-4I-B1KEVAO Flash Memory

The SST39VF6401B-70-4I-B1KEVAO is a high-quality, reliable flash memory device from Microchip Technology, designed to provide a robust storage solution for a wide range of applications. This memory chip is part of the SST39 Series, which is known for its high performance and endurance. It is an ideal component for use in embedded systems, consumer electronics, telecommunications, and industrial applications where dependable non-volatile memory storage is essential.

This particular model offers a storage capacity of 64 Mbit, which is suitable for storing boot code, firmware, and other critical data that requires fast and frequent access. The device operates with a power supply voltage range of 2.7V to 3.6V, making it compatible with low-power applications and ensuring energy efficiency without compromising performance.

The SST39VF6401B-70-4I-B1KEVAO operates at a speed of 70ns, providing swift read and write operations that are crucial for applications requiring quick data retrieval and storage. Furthermore, its parallel interface ensures easy integration into existing system architectures, allowing for seamless communication with microcontrollers and processors.

This flash memory chip is also designed with reliability in mind. It has a temperature range of -40°C to +85°C, which ensures stable operation under various environmental conditions. Additionally, its package type is a 48-Ld TSOP, which is a standard package that offers a balance between space-saving and ease of handling during the manufacturing process.

Microchip Technology's commitment to quality is evident in the SST39VF6401B-70-4I-B1KEVAO, with features like low power consumption, high reliability, and a wide temperature range. These attributes make it an excellent choice for designers and engineers looking for a flash memory solution that will perform reliably over the product's lifespan.

Overall, the SST39VF6401B-70-4I-B1KEVAO from Microchip Technology is a versatile and dependable flash memory component that meets the rigorous demands of modern electronic applications, ensuring data integrity and system stability.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess