EN
  • EN
  • DE

SST89E564RD-40-C-TQJE

Part No SST89E564RD-40-C-TQJE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193687-SST89E564RD-40-C-TQJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E564RD-40-C-TQJE CAD Model

Description

Microchip Technology's SST89E564RD-40-C-TQJE Microcontroller

The SST89E564RD-40-C-TQJE is a robust 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed to offer a powerful combination of performance and flexibility for a wide range of embedded applications. This high-quality MCU is based on the 8051 core, known for its reliability and extensive industry support, making it an ideal choice for projects requiring a mature and well-understood architecture.

With a maximum CPU frequency of 40 MHz, the SST89E564RD-40-C-TQJE ensures swift processing capabilities, enabling efficient handling of complex tasks. The device comes equipped with a generous 72 KB of flash memory, providing ample space for application code and data storage. This large memory capacity allows for more sophisticated programs and system features to be implemented without the need for external memory components, simplifying design and reducing system costs.

In addition to its memory capabilities, this microcontroller features 1 KB of RAM, which is essential for temporary data storage and manipulation during operation. The SST89E564RD-40-C-TQJE also boasts a wide operating voltage range of 4.5V to 5.5V, making it versatile for various power supply conditions and ensuring reliable performance across different environments.

The microcontroller's package is a 44-LQFP (Low Profile Quad Flat Package), which offers a compact footprint while still providing enough pins for a multitude of I/O options and peripheral functionalities. This makes it an excellent choice for space-constrained applications where board real estate is at a premium.

Furthermore, the SST89E564RD-40-C-TQJE supports a range of serial communication protocols, including SPI and UART, allowing for easy integration with other components and systems. This connectivity is vital for applications that require data transfer or communication with other devices, such as sensors, actuators, or even other microcontrollers.

Overall, the SST89E564RD-40-C-TQJE from Microchip Technology is a highly capable microcontroller that combines speed, memory, and functionality to meet the demands of a variety of embedded system applications. Its robust feature set and proven 8051 core make it a reliable choice for designers looking to create efficient and cost-effective products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess